Capital Lighting, Inc. 15064WHT Landscape Ltg.-Deck & Patio 683287

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 10 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927279864 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 10 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927279864 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15064WHT Landscape Ltg.-Deck & Patio - 683287 - Capital Lighting, Inc.
Columbus, OH, USA
15064WHT Landscape Ltg.-Deck & Patio
683287
15064WHT Landscape Ltg.-Deck & Patio 683287
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 10 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927279864 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.00
Length 2.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 10
Finish: Textured White
Product Name: One Light Landscape Fixture
UPC: 783927279864
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683287
Product Name 15064WHT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details