Capital Lighting, Inc. 15239OZ Landscape Ltg.-Path & Spread 683284

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927247252 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927247252 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15239OZ Landscape Ltg.-Path & Spread - 683284 - Capital Lighting, Inc.
Columbus, OH, USA
15239OZ Landscape Ltg.-Path & Spread
683284
15239OZ Landscape Ltg.-Path & Spread 683284
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927247252 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927247252
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683284
Product Name 15239OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details