Capital Lighting, Inc. 15317AZT Landscape Ltg.-Path & Spread 683281

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24 Finish: Textured Architectural Bronze Weight: 6 Product Name: One Light Landscape Fixture UPC: 783927104975 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24 Finish: Textured Architectural Bronze Weight: 6 Product Name: One Light Landscape Fixture UPC: 783927104975 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15317AZT Landscape Ltg.-Path & Spread - 683281 - Capital Lighting, Inc.
Columbus, OH, USA
15317AZT Landscape Ltg.-Path & Spread
683281
15317AZT Landscape Ltg.-Path & Spread 683281
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24 Finish: Textured Architectural Bronze Weight: 6 Product Name: One Light Landscape Fixture UPC: 783927104975 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 24
Finish: Textured Architectural Bronze
Weight: 6
Product Name: One Light Landscape Fixture
UPC: 783927104975
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683281
Product Name 15317AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details