Capital Lighting, Inc. 10431PC Flush Mounts-Bowl Style 683279

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Polished Chrome Weight: 9.4 Product Name: Four Light Ceiling Light UPC: 783927342766 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Polished Chrome Weight: 9.4 Product Name: Four Light Ceiling Light UPC: 783927342766 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
10431PC Flush Mounts-Bowl Style - 683279 - Capital Lighting, Inc.
Columbus, OH, USA
10431PC Flush Mounts-Bowl Style
683279
10431PC Flush Mounts-Bowl Style 683279
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 4.25 Bulb Type: Fluorescent Qty: 4 Wattage: 13 Finish: Polished Chrome Weight: 9.4 Product Name: Four Light Ceiling Light UPC: 783927342766 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 4.25
Bulb
Type: Fluorescent
Qty: 4
Wattage: 13
Finish: Polished Chrome
Weight: 9.4
Product Name: Four Light Ceiling Light
UPC: 783927342766
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683279
Product Name 10431PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details