Capital Lighting, Inc. 10608OZ Bathroom Fixtures-Two Lights 683273

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.80 Length 10.80 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 5 Product Name: Two Light Bath Light UPC: 783927297578 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.80 Length 10.80 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 5 Product Name: Two Light Bath Light UPC: 783927297578 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10608OZ Bathroom Fixtures-Two Lights - 683273 - Capital Lighting, Inc.
Columbus, OH, USA
10608OZ Bathroom Fixtures-Two Lights
683273
10608OZ Bathroom Fixtures-Two Lights 683273
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 10.80 Length 10.80 Extension: 9.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Olde Bronze Weight: 5 Product Name: Two Light Bath Light UPC: 783927297578 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 10.80
Length 10.80
Extension: 9.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Olde Bronze
Weight: 5
Product Name: Two Light Bath Light
UPC: 783927297578
Category: Fluorescent Bath
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683273
Product Name 10608OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details