Capital Lighting, Inc. 10622WH Exterior -Wall Mt./Flush 683270

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927273909 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927273909 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10622WH Exterior -Wall Mt./Flush - 683270 - Capital Lighting, Inc.
Columbus, OH, USA
10622WH Exterior -Wall Mt./Flush
683270
10622WH Exterior -Wall Mt./Flush 683270
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Extension: 5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927273909 Category: Fluorescent Outdoor Wall Brkt Glass: Frosted Ribbed Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Extension: 5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: White
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927273909
Category: Fluorescent Outdoor Wall Brkt
Glass: Frosted Ribbed
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683270
Product Name 10622WH Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details