Capital Lighting, Inc. 10922AZ Exterior -Wall Mt./Flush 683265

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 3.15 Product Name: One Light Outdoor Fixture UPC: 783927226462 Category: Fluorescent Outdoor Wall Brkt Glass: Smoked Umber Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 3.15 Product Name: One Light Outdoor Fixture UPC: 783927226462 Category: Fluorescent Outdoor Wall Brkt Glass: Smoked Umber Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10922AZ Exterior -Wall Mt./Flush - 683265 - Capital Lighting, Inc.
Columbus, OH, USA
10922AZ Exterior -Wall Mt./Flush
683265
10922AZ Exterior -Wall Mt./Flush 683265
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 5.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Architectural Bronze Weight: 3.15 Product Name: One Light Outdoor Fixture UPC: 783927226462 Category: Fluorescent Outdoor Wall Brkt Glass: Smoked Umber Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Length 12.00
Extension: 5.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Architectural Bronze
Weight: 3.15
Product Name: One Light Outdoor Fixture
UPC: 783927226462
Category: Fluorescent Outdoor Wall Brkt
Glass: Smoked Umber
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683265
Product Name 10922AZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details