Capital Lighting, Inc. 10837NI Flush Mounts-Bowl Style 683264

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243407 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243407 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10837NI Flush Mounts-Bowl Style - 683264 - Capital Lighting, Inc.
Columbus, OH, USA
10837NI Flush Mounts-Bowl Style
683264
10837NI Flush Mounts-Bowl Style 683264
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Brushed Nickel Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243407 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Weight: 3.75
Product Name: Two Light Ceiling Fixture
UPC: 783927243407
Category: Fluorescent Ceiling
Glass: Alabaster Swirl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683264
Product Name 10837NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details