Capital Lighting, Inc. 10837WH Flush Mounts-Bowl Style 683263

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: White Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243391 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: White Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243391 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10837WH Flush Mounts-Bowl Style - 683263 - Capital Lighting, Inc.
Columbus, OH, USA
10837WH Flush Mounts-Bowl Style
683263
10837WH Flush Mounts-Bowl Style 683263
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: White Weight: 3.75 Product Name: Two Light Ceiling Fixture UPC: 783927243391 Category: Fluorescent Ceiling Glass: Alabaster Swirl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: White
Weight: 3.75
Product Name: Two Light Ceiling Fixture
UPC: 783927243391
Category: Fluorescent Ceiling
Glass: Alabaster Swirl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683263
Product Name 10837WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details