PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 4.37
Length 4.37
Bulb
Type: T5
Qty: 2
Wattage: 36
Finish: Brushed Nickel
Weight: 8.5
Product Name: Two Light Ceiling Fixture
UPC: 783927344647
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 683260 |
| Product Name | 10879NI Flush Mounts-Other |
| Application | Residential |