Capital Lighting, Inc. 10637OZ Bathroom Fixtures-Two Lights 683249

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 3.95 Product Name: Two Light Bath Light UPC: 783927289634 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 3.95 Product Name: Two Light Bath Light UPC: 783927289634 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10637OZ Bathroom Fixtures-Two Lights - 683249 - Capital Lighting, Inc.
Columbus, OH, USA
10637OZ Bathroom Fixtures-Two Lights
683249
10637OZ Bathroom Fixtures-Two Lights 683249
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Length 8.25 Extension: 8.75 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Olde Bronze Weight: 3.95 Product Name: Two Light Bath Light UPC: 783927289634 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Length 8.25
Extension: 8.75
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Olde Bronze
Weight: 3.95
Product Name: Two Light Bath Light
UPC: 783927289634
Category: Fluorescent Bath
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683249
Product Name 10637OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details