Capital Lighting, Inc. 10707NI Mini Pendants-Rod 683245

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.83 Height: 8.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Pendant UPC: 783927289740 Category: Fluorescent Pendant Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.83 Height: 8.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Pendant UPC: 783927289740 Category: Fluorescent Pendant Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
10707NI Mini Pendants-Rod - 683245 - Capital Lighting, Inc.
Columbus, OH, USA
10707NI Mini Pendants-Rod
683245
10707NI Mini Pendants-Rod 683245
PRODUCT DETAILS / SPECS Width/Dia: 7.83 Height: 8.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3.5 Product Name: One Light Pendant UPC: 783927289740 Category: Fluorescent Pendant Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 7.83
Height: 8.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 3.5
Product Name: One Light Pendant
UPC: 783927289740
Category: Fluorescent Pendant
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683245
Product Name 10707NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details