Capital Lighting, Inc. 10697WH Sconces-Double Glass 683241

Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: White Weight: 6 Product Name: Two Light Wall Bracket UPC: 783927005111 Category: Fluorescent Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: White Weight: 6 Product Name: Two Light Wall Bracket UPC: 783927005111 Category: Fluorescent Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10697WH Sconces-Double Glass - 683241 - Capital Lighting, Inc.
Columbus, OH, USA
10697WH Sconces-Double Glass
683241
10697WH Sconces-Double Glass 683241
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: White Weight: 6 Product Name: Two Light Wall Bracket UPC: 783927005111 Category: Fluorescent Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 4.50
Length 4.50
Extension: 4
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: White
Weight: 6
Product Name: Two Light Wall Bracket
UPC: 783927005111
Category: Fluorescent Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683241
Product Name 10697WH Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details