Capital Lighting, Inc. 10698WH Sconces-Double Glass 683240

Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 2 Wattage: 30 Finish: White Weight: 8 Product Name: Two Light Wall Bracket UPC: 783927005128 Category: Fluorescent Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 2 Wattage: 30 Finish: White Weight: 8 Product Name: Two Light Wall Bracket UPC: 783927005128 Category: Fluorescent Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10698WH Sconces-Double Glass - 683240 - Capital Lighting, Inc.
Columbus, OH, USA
10698WH Sconces-Double Glass
683240
10698WH Sconces-Double Glass 683240
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 2 Wattage: 30 Finish: White Weight: 8 Product Name: Two Light Wall Bracket UPC: 783927005128 Category: Fluorescent Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 4.50
Length 4.50
Extension: 4
Bulb
Qty: 2
Wattage: 30
Finish: White
Weight: 8
Product Name: Two Light Wall Bracket
UPC: 783927005128
Category: Fluorescent Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683240
Product Name 10698WH Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details