Capital Lighting, Inc. 10926DCO Exterior -Wall Mount 683239

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Length 14.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927243780 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Length 14.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927243780 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10926DCO Exterior -Wall Mount - 683239 - Capital Lighting, Inc.
Columbus, OH, USA
10926DCO Exterior -Wall Mount
683239
10926DCO Exterior -Wall Mount 683239
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Length 14.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Distressed Copper Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927243780 Category: Outdoor Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Length 14.50
Extension: 12
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Distressed Copper
Weight: 2.4
Product Name: One Light Outdoor Fixture
UPC: 783927243780
Category: Outdoor
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683239
Product Name 10926DCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details