Capital Lighting, Inc. 10965OZ Exterior -Hanging 683231

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 8.1 Product Name: One Light Outdoor Fixture UPC: 783927224321 Category: Fluorescent Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Damp Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 8.1 Product Name: One Light Outdoor Fixture UPC: 783927224321 Category: Fluorescent Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Damp Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
10965OZ Exterior -Hanging - 683231 - Capital Lighting, Inc.
Columbus, OH, USA
10965OZ Exterior -Hanging
683231
10965OZ Exterior -Hanging 683231
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 8.1 Product Name: One Light Outdoor Fixture UPC: 783927224321 Category: Fluorescent Outdoor Ceiling Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Damp Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 8.1
Product Name: One Light Outdoor Fixture
UPC: 783927224321
Category: Fluorescent Outdoor Ceiling
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Listing: Damp
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683231
Product Name 10965OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details