Capital Lighting, Inc. 10967OZ Exterior -Post/Pier Head 683230

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7.75 Product Name: One Light Outdoor Fixture UPC: 783927224338 Category: Fluorescent Outdoor Post Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7.75 Product Name: One Light Outdoor Fixture UPC: 783927224338 Category: Fluorescent Outdoor Post Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10967OZ Exterior -Post/Pier Head - 683230 - Capital Lighting, Inc.
Columbus, OH, USA
10967OZ Exterior -Post/Pier Head
683230
10967OZ Exterior -Post/Pier Head 683230
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.10 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7.75 Product Name: One Light Outdoor Fixture UPC: 783927224338 Category: Fluorescent Outdoor Post Glass: Textured Linen Seedy Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.10
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 7.75
Product Name: One Light Outdoor Fixture
UPC: 783927224338
Category: Fluorescent Outdoor Post
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683230
Product Name 10967OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details