Capital Lighting, Inc. 2922LBZ Island/Pool Table-2 Light Bar 683179

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Liberty Bronze Weight: 15 Product Name: Two Light Island Light UPC: 783927207713 Category: Island Light Glass: Dusty Citrine Shipped Via: UPS Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Liberty Bronze Weight: 15 Product Name: Two Light Island Light UPC: 783927207713 Category: Island Light Glass: Dusty Citrine Shipped Via: UPS Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
2922LBZ Island/Pool Table-2 Light Bar - 683179 - Capital Lighting, Inc.
Columbus, OH, USA
2922LBZ Island/Pool Table-2 Light Bar
683179
2922LBZ Island/Pool Table-2 Light Bar 683179
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Liberty Bronze Weight: 15 Product Name: Two Light Island Light UPC: 783927207713 Category: Island Light Glass: Dusty Citrine Shipped Via: UPS Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Liberty Bronze
Weight: 15
Product Name: Two Light Island Light
UPC: 783927207713
Category: Island Light
Glass: Dusty Citrine
Shipped Via: UPS
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683179
Product Name 2922LBZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details