Capital Lighting, Inc. 2971OI Island/Pool Table-2 Light Bar 683176

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Iron Weight: 16 Product Name: Two Light Island Light UPC: 783927098540 Category: Island Light Glass: Umbered Alabaster swirl Shipped Via: UPS Chain: 72`` Wire: 108``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Iron Weight: 16 Product Name: Two Light Island Light UPC: 783927098540 Category: Island Light Glass: Umbered Alabaster swirl Shipped Via: UPS Chain: 72`` Wire: 108``

Suppliers

Company
Product
Description
Supplier Links
2971OI Island/Pool Table-2 Light Bar - 683176 - Capital Lighting, Inc.
Columbus, OH, USA
2971OI Island/Pool Table-2 Light Bar
683176
2971OI Island/Pool Table-2 Light Bar 683176
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Iron Weight: 16 Product Name: Two Light Island Light UPC: 783927098540 Category: Island Light Glass: Umbered Alabaster swirl Shipped Via: UPS Chain: 72`` Wire: 108``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Iron
Weight: 16
Product Name: Two Light Island Light
UPC: 783927098540
Category: Island Light
Glass: Umbered Alabaster swirl
Shipped Via: UPS
Chain: 72``
Wire: 108``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683176
Product Name 2971OI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details