PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 17.50
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Oil Brushed Bronze
Weight: 21
Product Name: 46`` Ceiling Fan
UPC: 783927306201
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 153X20
Motor mounting: AC INDUCTION
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 46
Electricity Use: 35
Light Kit: Integrated
Speeds: 3
Reverse Air: Yes
Airflow Efficienty: 3505
Airflow Efficienty: 100
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683161 |
| Product Name | 300121OBB Fans-Ceiling Fans |