PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 14.00
Bulb
Finish: Canyon Stone
Weight: 38
Product Name: 60`` Ceiling Fan
UPC: 783927281799
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 212X35
Motor mounting: AC INDUCTION
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 60
Electricity Use: 65
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5931
Airflow Efficienty: 91
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 683146 |
| Product Name | 300105CTO Fans-Ceiling Fans |