Capital Lighting, Inc. 70807 Lamps-Table Lamps 681988

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10 Product Name: One Light Table Lamp UPC: 038463030531 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10 Product Name: One Light Table Lamp UPC: 038463030531 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70807 Lamps-Table Lamps - 681988 - Capital Lighting, Inc.
Columbus, OH, USA
70807 Lamps-Table Lamps
681988
70807 Lamps-Table Lamps 681988
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 10 Product Name: One Light Table Lamp UPC: 038463030531 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 10
Product Name: One Light Table Lamp
UPC: 038463030531
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681988
Product Name 70807 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details