Capital Lighting, Inc. 70798 Lamps-Table Lamps 681983

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 11.3 Product Name: One Light Table Lamp UPC: 038463030326 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 11.3 Product Name: One Light Table Lamp UPC: 038463030326 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70798 Lamps-Table Lamps - 681983 - Capital Lighting, Inc.
Columbus, OH, USA
70798 Lamps-Table Lamps
681983
70798 Lamps-Table Lamps 681983
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 11.3 Product Name: One Light Table Lamp UPC: 038463030326 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 11.3
Product Name: One Light Table Lamp
UPC: 038463030326
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681983
Product Name 70798 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details