Capital Lighting, Inc. 70804 Lamps-Table Lamps 681982

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 8.2 Product Name: One Light Table Lamp UPC: 038463030425 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 8.2 Product Name: One Light Table Lamp UPC: 038463030425 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70804 Lamps-Table Lamps - 681982 - Capital Lighting, Inc.
Columbus, OH, USA
70804 Lamps-Table Lamps
681982
70804 Lamps-Table Lamps 681982
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Weight: 8.2 Product Name: One Light Table Lamp UPC: 038463030425 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Weight: 8.2
Product Name: One Light Table Lamp
UPC: 038463030425
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681982
Product Name 70804 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details