Capital Lighting, Inc. 49072BST Exterior -Wall Mount 681967

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927305808 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927305808 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49072BST Exterior -Wall Mount - 681967 - Capital Lighting, Inc.
Columbus, OH, USA
49072BST Exterior -Wall Mount
681967
49072BST Exterior -Wall Mount 681967
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927305808 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Stone
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927305808
Category: Outdoor Wall Bracket
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681967
Product Name 49072BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details