Capital Lighting, Inc. 5051NI Sconces-Single Glass 681965

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture UPC: 783927241328 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture UPC: 783927241328 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5051NI Sconces-Single Glass - 681965 - Capital Lighting, Inc.
Columbus, OH, USA
5051NI Sconces-Single Glass
681965
5051NI Sconces-Single Glass 681965
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Fixture UPC: 783927241328 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
UPC: 783927241328
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681965
Product Name 5051NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details