Capital Lighting, Inc. 70658 Lamps-Desk/Piano Lamps 681956

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 038463020389 Category: Lamps Table Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 038463020389 Category: Lamps Table Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70658 Lamps-Desk/Piano Lamps - 681956 - Capital Lighting, Inc.
Columbus, OH, USA
70658 Lamps-Desk/Piano Lamps
681956
70658 Lamps-Desk/Piano Lamps 681956
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnish Copper Bronze Weight: 9 Product Name: One Light Table Lamp UPC: 038463020389 Category: Lamps Table Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnish Copper Bronze
Weight: 9
Product Name: One Light Table Lamp
UPC: 038463020389
Category: Lamps Table
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681956
Product Name 70658 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details