Capital Lighting, Inc. 5178OZ Bathroom Fixtures-Three Lights 681932

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182454 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182454 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5178OZ Bathroom Fixtures-Three Lights - 681932 - Capital Lighting, Inc.
Columbus, OH, USA
5178OZ Bathroom Fixtures-Three Lights
681932
5178OZ Bathroom Fixtures-Three Lights 681932
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 4.75 Product Name: Three Light Wall Mounted Bath Light UPC: 783927182454 Category: Wall Mounted Bath Fixture Glass: Sunset marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 4.75
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927182454
Category: Wall Mounted Bath Fixture
Glass: Sunset marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681932
Product Name 5178OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details