Capital Lighting, Inc. 70318CA Lamps-Table Lamps 681928

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Fluorescent Qty: 1 Finish: French Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 038463025476 Category: Lamps Table Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Fluorescent Qty: 1 Finish: French Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 038463025476 Category: Lamps Table Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
70318CA Lamps-Table Lamps - 681928 - Capital Lighting, Inc.
Columbus, OH, USA
70318CA Lamps-Table Lamps
681928
70318CA Lamps-Table Lamps 681928
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Bulb Type: Fluorescent Qty: 1 Finish: French Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 038463025476 Category: Lamps Table Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Bulb
Type: Fluorescent
Qty: 1
Finish: French Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 038463025476
Category: Lamps Table
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681928
Product Name 70318CA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details