Capital Lighting, Inc. 5973DBK Bathroom Fixtures-Three Lights 681910

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Black Weight: 6.3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927173681 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Black Weight: 6.3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927173681 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5973DBK Bathroom Fixtures-Three Lights - 681910 - Capital Lighting, Inc.
Columbus, OH, USA
5973DBK Bathroom Fixtures-Three Lights
681910
5973DBK Bathroom Fixtures-Three Lights 681910
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Black Weight: 6.3 Product Name: Three Light Wall Mounted Bath Light UPC: 783927173681 Category: Wall Mounted Bath Fixture Glass: Sunrise marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Black
Weight: 6.3
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927173681
Category: Wall Mounted Bath Fixture
Glass: Sunrise marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681910
Product Name 5973DBK Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details