Capital Lighting, Inc. 61044CA Lamps-Table Lamps 681903

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Fluorescent Qty: 2 Finish: Oiled Bronze Weight: 19 Product Name: Two Light Table Lamp Category: Lamps Table Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Fluorescent Qty: 2 Finish: Oiled Bronze Weight: 19 Product Name: Two Light Table Lamp Category: Lamps Table Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
61044CA Lamps-Table Lamps - 681903 - Capital Lighting, Inc.
Columbus, OH, USA
61044CA Lamps-Table Lamps
681903
61044CA Lamps-Table Lamps 681903
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Fluorescent Qty: 2 Finish: Oiled Bronze Weight: 19 Product Name: Two Light Table Lamp Category: Lamps Table Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Fluorescent
Qty: 2
Finish: Oiled Bronze
Weight: 19
Product Name: Two Light Table Lamp
Category: Lamps Table
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681903
Product Name 61044CA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details