Capital Lighting, Inc. 70811 Lamps-Table Lamps 681796

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 9.15 Product Name: One Light Table Lamp UPC: 038463030647 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 9.15 Product Name: One Light Table Lamp UPC: 038463030647 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70811 Lamps-Table Lamps - 681796 - Capital Lighting, Inc.
Columbus, OH, USA
70811 Lamps-Table Lamps
681796
70811 Lamps-Table Lamps 681796
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Porcelain Weight: 9.15 Product Name: One Light Table Lamp UPC: 038463030647 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted Porcelain
Weight: 9.15
Product Name: One Light Table Lamp
UPC: 038463030647
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681796
Product Name 70811 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details