Capital Lighting, Inc. 70820 Lamps-Table Lamps 681777

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Product Name: One Light Console Lamp UPC: 038463030562 Category: Lamps Table Console Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Product Name: One Light Console Lamp UPC: 038463030562 Category: Lamps Table Console Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70820 Lamps-Table Lamps - 681777 - Capital Lighting, Inc.
Columbus, OH, USA
70820 Lamps-Table Lamps
681777
70820 Lamps-Table Lamps 681777
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Painted Product Name: One Light Console Lamp UPC: 038463030562 Category: Lamps Table Console Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Painted
Product Name: One Light Console Lamp
UPC: 038463030562
Category: Lamps Table Console
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681777
Product Name 70820 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details