Capital Lighting, Inc. 70848BZ Lamps-Desk/Piano Lamps 681773

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Bronze Weight: 5.7 Product Name: One Light Desk Lamp UPC: 038463031293 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Bronze Weight: 5.7 Product Name: One Light Desk Lamp UPC: 038463031293 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
70848BZ Lamps-Desk/Piano Lamps - 681773 - Capital Lighting, Inc.
Columbus, OH, USA
70848BZ Lamps-Desk/Piano Lamps
681773
70848BZ Lamps-Desk/Piano Lamps 681773
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Bronze Weight: 5.7 Product Name: One Light Desk Lamp UPC: 038463031293 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.50
Bulb
Type: LED
Qty: 1
Wattage: 9.4
Finish: Bronze
Weight: 5.7
Product Name: One Light Desk Lamp
UPC: 038463031293
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681773
Product Name 70848BZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details