Capital Lighting, Inc. 70859BMB Lamps-Table Lamps 681772

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Modern Brass Product Name: One Light Table Lamp UPC: 038463031309 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Modern Brass Product Name: One Light Table Lamp UPC: 038463031309 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70859BMB Lamps-Table Lamps - 681772 - Capital Lighting, Inc.
Columbus, OH, USA
70859BMB Lamps-Table Lamps
681772
70859BMB Lamps-Table Lamps 681772
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Modern Brass Product Name: One Light Table Lamp UPC: 038463031309 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Modern Brass
Product Name: One Light Table Lamp
UPC: 038463031309
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681772
Product Name 70859BMB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details