Capital Lighting, Inc. 70848NI Lamps-Desk/Piano Lamps 681771

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Brushed Nickel Weight: 5.7 Product Name: One Light Desk Lamp UPC: 038463030692 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Brushed Nickel Weight: 5.7 Product Name: One Light Desk Lamp UPC: 038463030692 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
70848NI Lamps-Desk/Piano Lamps - 681771 - Capital Lighting, Inc.
Columbus, OH, USA
70848NI Lamps-Desk/Piano Lamps
681771
70848NI Lamps-Desk/Piano Lamps 681771
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.50 Bulb Type: LED Qty: 1 Wattage: 9.4 Finish: Brushed Nickel Weight: 5.7 Product Name: One Light Desk Lamp UPC: 038463030692 Category: Lamps Desk Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.50
Bulb
Type: LED
Qty: 1
Wattage: 9.4
Finish: Brushed Nickel
Weight: 5.7
Product Name: One Light Desk Lamp
UPC: 038463030692
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681771
Product Name 70848NI Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details