Capital Lighting, Inc. 9653TZ Exterior -Wall Mount 681723

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 8.5 Bulb Type: G Medium Base Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927136518 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 8.5 Bulb Type: G Medium Base Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927136518 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9653TZ Exterior -Wall Mount - 681723 - Capital Lighting, Inc.
Columbus, OH, USA
9653TZ Exterior -Wall Mount
681723
9653TZ Exterior -Wall Mount 681723
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 8.5 Bulb Type: G Medium Base Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927136518 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 8.5
Bulb
Type: G Medium Base
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927136518
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 681723
Product Name 9653TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details