PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 14.00
Bulb
Finish: Brushed Stainless Steel
Weight: 16
Product Name: 30`` Ceiling Fan
UPC: 783927300445
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Wire: 78``
Motor size: 153x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 24
Blade span: 30
Electricity Use: 47
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 2266
Airflow Efficienty: 48
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679998 |
| Product Name | 300103BSS Fans-Ceiling Fans |