PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 16.50
Bulb
Type: T3
Qty: 6
Wattage: 15
Finish: Polished Nickel
Weight: 41
Product Name: Six Light Ceiling Fan
UPC: 783927306102
Category: Ceiling Fans
Glass: White Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 72
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 6308
Airflow Efficienty: 88
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679967 |
| Product Name | 300126PN Fans-Ceiling Fans |