PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 10.50
Bulb
Type: T3
Qty: 4
Wattage: 40
Finish: Galvanized Steel
Weight: 38
Product Name: Four Light Ceiling Fan
UPC: 783927305495
Category: Ceiling Fans
Glass: Etched White Inside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Wire: 78``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: ABS
Electricity Use: 74
Light Kit: Integrated
Speeds: 3
Optional Control: CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 6049
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679963 |
| Product Name | 310102GST Fans-Ceiling Fans |