Capital Lighting, Inc. 380402MUL Fans-Light Kits 679959

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: Krypton Qty: 4 Wattage: 40 Finish: Multiple Product Name: Four Light Fan Accessory UPC: 783927311700 Category: Fan Accessories Glass: Dark Linen Shipped Via: UPS Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: Krypton Qty: 4 Wattage: 40 Finish: Multiple Product Name: Four Light Fan Accessory UPC: 783927311700 Category: Fan Accessories Glass: Dark Linen Shipped Via: UPS Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380402MUL Fans-Light Kits - 679959 - Capital Lighting, Inc.
Columbus, OH, USA
380402MUL Fans-Light Kits
679959
380402MUL Fans-Light Kits 679959
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: Krypton Qty: 4 Wattage: 40 Finish: Multiple Product Name: Four Light Fan Accessory UPC: 783927311700 Category: Fan Accessories Glass: Dark Linen Shipped Via: UPS Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Type: Krypton
Qty: 4
Wattage: 40
Finish: Multiple
Product Name: Four Light Fan Accessory
UPC: 783927311700
Category: Fan Accessories
Glass: Dark Linen
Shipped Via: UPS
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679959
Product Name 380402MUL Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details