PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 16.00
Bulb
Type: JD-11
Qty: 1
Wattage: 75
Finish: Brushed Stainless Steel
Weight: 30
Product Name: 54`` Ceiling Fan
UPC: 783927306096
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 65
Light Kit: Integrated
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 6387
Airflow Efficienty: 98
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679940 |
| Product Name | 300125BSS Fans-Ceiling Fans |