PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 19.00
Bulb
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 36
Product Name: 54`` Ceiling Fan
UPC: 783927305969
Category: Ceiling Fans
Glass: Cased Opal / Clear Outside
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Wire: 78``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Blade type: ABS
Electricity Use: 82
Light Kit: Integrated
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6790
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 679939 |
| Product Name | 310131NI Fans-Ceiling Fans |