Capital Lighting, Inc. 380107TZ Fans-Light Kits 679924

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Tannery Bronze Product Name: Two Light Fan Accessory UPC: 783927311861 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Tannery Bronze Product Name: Two Light Fan Accessory UPC: 783927311861 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380107TZ Fans-Light Kits - 679924 - Capital Lighting, Inc.
Columbus, OH, USA
380107TZ Fans-Light Kits
679924
380107TZ Fans-Light Kits 679924
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Tannery Bronze Product Name: Two Light Fan Accessory UPC: 783927311861 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Qty: 2
Wattage: 13
Finish: Tannery Bronze
Product Name: Two Light Fan Accessory
UPC: 783927311861
Category: Fan Accessories
Glass: Umber Alabaster
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679924
Product Name 380107TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details