Capital Lighting, Inc. 380111BSS Fans-Light Kits 679920

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Brushed Stainless Steel Product Name: One Light Ceiling Fan UPC: 783927311847 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Brushed Stainless Steel Product Name: One Light Ceiling Fan UPC: 783927311847 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380111BSS Fans-Light Kits - 679920 - Capital Lighting, Inc.
Columbus, OH, USA
380111BSS Fans-Light Kits
679920
380111BSS Fans-Light Kits 679920
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 6.00 Bulb Qty: 1 Wattage: 22 Finish: Brushed Stainless Steel Product Name: One Light Ceiling Fan UPC: 783927311847 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 6.00
Bulb
Qty: 1
Wattage: 22
Finish: Brushed Stainless Steel
Product Name: One Light Ceiling Fan
UPC: 783927311847
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679920
Product Name 380111BSS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details