Capital Lighting, Inc. 380101OBB Fans-Light Kits 679906

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Oil Brushed Bronze Product Name: One Light Ceiling Fan UPC: 783927311809 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Oil Brushed Bronze Product Name: One Light Ceiling Fan UPC: 783927311809 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380101OBB Fans-Light Kits - 679906 - Capital Lighting, Inc.
Columbus, OH, USA
380101OBB Fans-Light Kits
679906
380101OBB Fans-Light Kits 679906
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Oil Brushed Bronze Product Name: One Light Ceiling Fan UPC: 783927311809 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Qty: 1
Wattage: 22
Finish: Oil Brushed Bronze
Product Name: One Light Ceiling Fan
UPC: 783927311809
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679906
Product Name 380101OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details