Capital Lighting, Inc. 380106OBB Fans-Light Kits 679905

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: Oil Brushed Bronze Product Name: Four Light Fan Accessory UPC: 783927311694 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: Oil Brushed Bronze Product Name: Four Light Fan Accessory UPC: 783927311694 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380106OBB Fans-Light Kits - 679905 - Capital Lighting, Inc.
Columbus, OH, USA
380106OBB Fans-Light Kits
679905
380106OBB Fans-Light Kits 679905
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 4 Wattage: 40 Finish: Oil Brushed Bronze Product Name: Four Light Fan Accessory UPC: 783927311694 Category: Fan Accessories Glass: Umber Alabaster Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Qty: 4
Wattage: 40
Finish: Oil Brushed Bronze
Product Name: Four Light Fan Accessory
UPC: 783927311694
Category: Fan Accessories
Glass: Umber Alabaster
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679905
Product Name 380106OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details