Capital Lighting, Inc. 380101BSS Fans-Light Kits 679904

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Brushed Stainless Steel Product Name: One Light Ceiling Fan UPC: 783927311816 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Brushed Stainless Steel Product Name: One Light Ceiling Fan UPC: 783927311816 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380101BSS Fans-Light Kits - 679904 - Capital Lighting, Inc.
Columbus, OH, USA
380101BSS Fans-Light Kits
679904
380101BSS Fans-Light Kits 679904
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: Brushed Stainless Steel Product Name: One Light Ceiling Fan UPC: 783927311816 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Qty: 1
Wattage: 22
Finish: Brushed Stainless Steel
Product Name: One Light Ceiling Fan
UPC: 783927311816
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679904
Product Name 380101BSS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details