Capital Lighting, Inc. 380104MUL Fans-Light Kits 679902

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 1 Wattage: 40 Finish: Multiple Product Name: One Light Fan Accessory UPC: 783927311717 Category: Fan Accessories Glass: Dark Linen Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 1 Wattage: 40 Finish: Multiple Product Name: One Light Fan Accessory UPC: 783927311717 Category: Fan Accessories Glass: Dark Linen Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380104MUL Fans-Light Kits - 679902 - Capital Lighting, Inc.
Columbus, OH, USA
380104MUL Fans-Light Kits
679902
380104MUL Fans-Light Kits 679902
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Qty: 1 Wattage: 40 Finish: Multiple Product Name: One Light Fan Accessory UPC: 783927311717 Category: Fan Accessories Glass: Dark Linen Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Qty: 1
Wattage: 40
Finish: Multiple
Product Name: One Light Fan Accessory
UPC: 783927311717
Category: Fan Accessories
Glass: Dark Linen
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679902
Product Name 380104MUL Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details