Capital Lighting, Inc. 380101WH Fans-Light Kits 679901

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Fan UPC: 783927311786 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Fan UPC: 783927311786 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380101WH Fans-Light Kits - 679901 - Capital Lighting, Inc.
Columbus, OH, USA
380101WH Fans-Light Kits
679901
380101WH Fans-Light Kits 679901
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.50 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Fan UPC: 783927311786 Category: Fan Accessories Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.50
Bulb
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Ceiling Fan
UPC: 783927311786
Category: Fan Accessories
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679901
Product Name 380101WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details